Status: | Unknown |
---|---|
Series: | 7 Series |
RoHS: | Unknown |
Prices starting from US$130.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$130.34
|
1
in stock
|
Buy Now |
Meter Function | DC Current / DC Voltage |
---|---|
Meter Range | 0mA to 4mA / 0mV to 50mV |
Product Range | 7 Series |
Meter Size/Dimensions | 109.4mm x 109.4mm x 77mm |
Analog, Dc Ammeter, 0A To 100A | Newark Electronics |
Where can I find additional details, specifications and documents for a 007-05AA-EYPK?
Additional datasheets, footprints and schematics for 007-05AA-EYPK are listed on our Part Details page. You can also find images and similar parts to 007-05AA-EYPK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 007-05AA-EYPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 007-05AA-EYPK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 007-05AA-EYPK fall under?
The 007-05AA-EYPK is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 007-05AA-EYPK when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 007-05AA-EYPK you can contact the distributor directly for product support, shipping queries etc.
Is the 007-05AA-EYPK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 007-05AA-EYPK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 007-05AA-EYPK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 007-05AA-EYPK often in real-time on the comparison pages.
What if I can't find stock of 007-05AA-EYPK?
You can fill out our help required form which you can use to request a quote for 007-05AA-EYPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.