Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Meter Function | AC Current |
---|---|
Meter Range | 0A to 600A |
Panel Cutout Diameter | 103mm |
Power Rating | 0.3VA |
Scale Length | 175.26mm |
Ac Ammeter, Analog, 0-600A, Class 1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 007-05FA-LSSJ-C6?
Additional datasheets, footprints and schematics for 007-05FA-LSSJ-C6 are listed on our Part Details page. You can also find images and similar parts to 007-05FA-LSSJ-C6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 007-05FA-LSSJ-C6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 007-05FA-LSSJ-C6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 007-05FA-LSSJ-C6 fall under?
The 007-05FA-LSSJ-C6 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 007-05FA-LSSJ-C6 when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 007-05FA-LSSJ-C6 you can contact the distributor directly for product support, shipping queries etc.
Is the 007-05FA-LSSJ-C6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 007-05FA-LSSJ-C6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 007-05FA-LSSJ-C6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 007-05FA-LSSJ-C6 often in real-time on the comparison pages.
What if I can't find stock of 007-05FA-LSSJ-C6?
You can fill out our help required form which you can use to request a quote for 007-05FA-LSSJ-C6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.