Status: | Unknown |
---|---|
Series: | SWA Series |
RoHS: | Unknown |
Prices starting from US$4.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.10
|
No stock
|
Buy Now | |
Sager
from US$5.00
|
2,410
in stock
|
Buy Now | |
RS Americas
from US$5.42
|
100
in stock
|
Buy Now | |
element14
from US$5.22
|
75
in stock
|
Buy Now | |
Farnell
from US$7.17
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$5.70
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$5.85
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$6.80
|
36
in stock
|
Buy Now | |
Future Electronics
from US$5.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Switch Positions | 2 Position |
---|---|
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 6.3A |
Switch Terminals | Solder |
Product Range | SWA Series |
Contact Current AC Max | 6.3A |
Rotary Switches VOLTAGE SELECTOR SWA 2POS | Sager |
Voltage Selector Switch, 2-Stage, PCB Mt, Solder THT, 250VAC, 6.3A, 1:110, 2:220 | Schurter 0033.4601 | RS Americas |
VOLTAGE SELECTOR, 2 POLE, 6.3A, 250V | element14 |
Rotary Switch 2 Positions SPDT Latched | Rapid Electronics |
Voltage Selector, 2 Pole, 6.3A, 250V | Newark Electronics |
Switch, Rotary, 2 AND 3 Position, VOLTAG | RS |
Voltage selector switch, 2 stages, series-parallel, PCB mounting | Future Electronics |
VOLTAGE SELECTOR SWA 2POS | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0033.4601?
Additional datasheets, footprints and schematics for 0033.4601 are listed on our Part Details page. You can also find images and similar parts to 0033.4601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0033.4601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0033.4601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0033.4601 fall under?
The 0033.4601 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0033.4601 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0033.4601 you can contact the distributor directly for product support, shipping queries etc.
Is the 0033.4601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0033.4601 have stock available?
Authorised distributors including Sager, RS Americas, element14, Farnell and Rapid Electronics have stock available or on a lead time for 0033.4601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0033.4601 often in real-time on the comparison pages.
What if I can't find stock of 0033.4601?
You can fill out our help required form which you can use to request a quote for 0033.4601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.