Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Switch Positions | 2 Position |
---|---|
Contact Voltage AC Nom | 250V |
Contact Current Max | 6.3A |
Switch Terminals | Quick Connect |
Switch Actuator Style | Rotary |
RoHS Compliant | Yes |
Voltage Selector, 2 Pole, 6.3A, 250V | Newark Electronics |
VOLTAGE SELECTOR SWA 2POS | Avnet America |
Voltage Selector Switch | RS Americas |
Rotary Switches VOLTAGE SELECTOR SWA 2POS | Sager |
Where can I find additional details, specifications and documents for a 0033.4508?
Additional datasheets, footprints and schematics for 0033.4508 are listed on our Part Details page. You can also find images and similar parts to 0033.4508 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0033.4508 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0033.4508 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0033.4508 fall under?
The 0033.4508 is listed under Switches & Relays > Switches > Rotary Switches > Voltage Selector Switches.
Can I view similar or alternative parts?
You can view similar parts to 0033.4508 when available in the Voltage Selector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0033.4508 you can contact the distributor directly for product support, shipping queries etc.
Is the 0033.4508 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0033.4508 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 0033.4508.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0033.4508 often in real-time on the comparison pages.
What if I can't find stock of 0033.4508?
You can fill out our help required form which you can use to request a quote for 0033.4508 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.