Status: | Unknown |
---|---|
Series: | SWA Series |
RoHS: | Unknown |
Prices starting from US$4.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.80
|
15
in stock
|
Buy Now | |
RS Americas
from US$5.00
|
399
in stock
|
Buy Now | |
Sager
from US$4.60
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$6.26
|
116
in stock
|
Buy Now | |
element14
from US$4.82
|
116
in stock
|
Buy Now | |
Farnell
from US$6.60
|
116
in stock
|
Buy Now | |
Future Electronics
from US$4.96
|
-
|
Buy Now | |
Avnet America
from US$4.44
|
-
|
Buy Now | |
TTI Europe
from US$4.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Switch Positions | 2 Position |
---|---|
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 6.3A |
Switch Terminals | Solder |
Product Range | SWA Series |
Voltage Selector Switch, 2 Stages, 2 Position Slotted, 6.3A, 250VAC, SWA Series | Schurter 0033.4501 | RS Americas |
Rotary Switches VOLTAGE SELECTOR SWA 2POS | Sager |
Voltage Selector, 2 Pole, 6.3A, 250V | Newark Electronics |
VOLTAGE SELECTOR, 2 POLE, 6.3A, 250V | element14 |
VOLTAGE SWITCH SWA | RS |
110 V and 220 V 2 Position Panel Mount Voltage Selector Switch | Future Electronics |
VOLTAGE SELECTOR SWA 2POS | Avnet America |
Where can I find additional details, specifications and documents for a 0033.4501?
Additional datasheets, footprints and schematics for 0033.4501 are listed on our Part Details page. You can also find images and similar parts to 0033.4501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0033.4501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0033.4501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0033.4501 fall under?
The 0033.4501 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0033.4501 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0033.4501 you can contact the distributor directly for product support, shipping queries etc.
Is the 0033.4501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0033.4501 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0033.4501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0033.4501 often in real-time on the comparison pages.
What if I can't find stock of 0033.4501?
You can fill out our help required form which you can use to request a quote for 0033.4501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.