Status: | Unknown |
---|---|
Series: | mFlexPIFA Series |
RoHS: | Unknown |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.34
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
129
in stock
|
Buy Now | |
element14
from US$4.50
|
129
in stock
|
Buy Now | |
Farnell
from US$3.89
|
129
in stock
|
Buy Now | |
Symmetry Electronics
from US$3.28
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.55
|
42
in stock
|
Buy Now | |
Future Electronics
from US$3.51
|
-
|
Buy Now | |
Avnet America
from US$3.11
|
-
|
Buy Now |
Antenna Type | WiFi |
---|---|
Frequency Min | 4.9GHz |
Frequency Max | 5.9GHz |
Antenna Mounting | Adhesive |
Gain | 5.2dBi |
VSWR | 2.8 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Horizontal / Vertical |
Product Range | mFlexPIFA Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 001-0034?
Additional datasheets, footprints and schematics for 001-0034 are listed on our Part Details page. You can also find images and similar parts to 001-0034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 001-0034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 001-0034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 001-0034 fall under?
The 001-0034 is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to 001-0034 when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 001-0034 you can contact the distributor directly for product support, shipping queries etc.
Is the 001-0034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 001-0034 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Symmetry Electronics have stock available or on a lead time for 001-0034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 001-0034 often in real-time on the comparison pages.
What if I can't find stock of 001-0034?
You can fill out our help required form which you can use to request a quote for 001-0034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.