Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.11
|
7,509
in stock
|
Buy Now |
Tab Size - Metric | 4.75mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.187" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tab Size - Metric | 4.75mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.187" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 0-0726389-2?
Additional datasheets, footprints and schematics for 0-0726389-2 are listed on our Part Details page. You can also find images and similar parts to 0-0726389-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0-0726389-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0-0726389-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0-0726389-2 fall under?
The 0-0726389-2 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0-0726389-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0-0726389-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 0-0726389-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0-0726389-2 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 0-0726389-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0-0726389-2 often in real-time on the comparison pages.
What if I can't find stock of 0-0726389-2?
You can fill out our help required form which you can use to request a quote for 0-0726389-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.