The Seeed Studio BeagleBone Black Industrial, known as manufacturer # 102110423, is a development board that is intended for SBCs or Single Board Computers. It is specifically useful to developers, hobbyists, and any individual or organization looking for an SBC that supports extended temperature range.  

The development board is manufactured by Seeed Studio, an IoT hardware enabler that works with various technology providers. Seeed also has integration-ready sensor modules and various hardware for IoT platforms. Other services include agile manufacturing and customization.

Seeed is innovative and encourages developers, engineers, and hobbyists to create and develop their own products and projects – from conceptualization to prototyping, designing, and integration. The goal is to improve the accessibility of hardware.

The company has been operating since 2008. Its headquarters is in Shenzhen, which puts Seeed close to many resources and first-rate technology; exactly what is needed to create products like developments boards, such as the Seeed Studio BeagleBone Black Industrial or no. 102110423. 

What is a Development Board?

102110423 BeagleBone Black Industrial

The Seeed Studio BeagleBone Black Industrial or 102110423 is a development board, which is a printed circuit board (or PCB). It has a microcontroller or microprocessor mounted on it. It is an essential aspect of electronics and industrial applications.

Basically, a development board is used for learning, as well as for ensuring that a prototype is being done correctly. The board is utilized for debugging and testing.

It is different from a regular desktop or home computer as it has only very little hardware with a minimal user interface. It does not have a power supply and an enclosure as the device is used mainly as a platform for testing, like a laboratory of sorts. 

What is a Single Board Computer?

The 102110423 is a development board for single board computers or SBCs. These are actual computers, like the ones you have in the office or at home, except that they are created using a single circuit board. They are equipped with I/O or input/output, memory, microprocessors, and several features that make them function like your usual computer.

The 102110423 is a development board for single board computers or SBCs. These are actual computers, like the ones you have in the office or at home, except that they are created using a single circuit board. They are equipped with I/O or input/output, memory, microprocessors, and several features that make them function like your usual computer. 

Single board computers do not need expansion slots. They use microprocessors.

Features of the 102110423

Here are the specific features of the Seeed Studio BeagleBoard Industrial development board:

  • Industrial-rated/Industrial-grade – Sitara series
  • Extended operating temperature range: 40°C to 85°C
  • Hardware specifications: 512MB DDR3 RAM, AM3358 1GHs Arm Cortex A-8, 2x PRU 32-bit microcontrollers, 4GB 8-bit eMMC on-board flash storage, NEON floating-point accelerator, and 3D graphics accelerator
  • Connectivity specifications: USB host, two 46-pin headers, Ethernet, and USB client for power & communications
  • Mounting type: fixed
  • Restriction of Hazardous Substances Directive or RoHS compliant
  • Software compatibility: Android, Ubuntu, Debian, and Cloud9 IDE on Node.js with BoneScript library
102114023 development board

The Seeed Studio BeagleBone Black Industrial or 102114023 development board is innovative but practical and low cost, particularly when compared to the BeagleBone Green series. It is also easy to use. Users can install Linux into the development board via USB in just a matter of minutes. It is an open-sourced hardware design ideal for both serious developers and hobbyists.

 

Author: Sherly Mendoza
Published: July 6, 2021