Switch Mechanisms
Parts from Switch Mechanisms Category
MECHANISM, MK 30 DEG; For Use With:MU-MK Rotary Wafer Switches; No. of Positions:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Current Rating:5A; Contact Resistance:10mohm; External Diameter:6mm; External Length / RoHS Compliant: Yes
MECHANISM, MA 30 DEGREE, METAL; For Use With:MU-MA Rotary Wafer Switches; No. of Positions:12Positions; Product Range:- RoHS Compliant: Yes
MECHANISM, MA 36 DEG, METAL; For Use With:Rotary Wafer Switches; No. of Positions:10Ways; Product Range:MU-MA Series; SVHC:No SVHC (27-Jun-2018); Contact Current Rating:2A; External Diameter:6mm; External Length / Height:100mm; RoHS Compliant: Yes
MECHANISM, MA, 30 DEG, PLASTIC; For Use With:Rotary Wafer Switches; No. of Positions:12Ways; Product Range:MA Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
REPLACEMENT SWITCH MECHANISM, MOTOR DISCONNECT; For Use With:Circuit-Lock Motor Disconnects; No. of Positions:-; Product Range:- RoHS Compliant: Yes
SWITCH MECHANISMS; For Use With:Hubbell 60 and 100A AC Switches; No. of Positions:2Positions; Product Range:-; Contact Current Max:60A RoHS Compliant: Yes