Pneumatic Valves - Flow Control
Parts from Pneumatic Valves - Flow Control Category
FLOW REGULATOR, FEMALE, D4 ROHS COMPLIANT: NA
FLOW REGULATOR, FEMALE, D6 ROHS COMPLIANT: NA
FLOW CONTROL REGULATOR, BANJO, 4MM; Supply Voltage Max:-; Orifice Size:-; Operating Pressure Max:145psi; Operating Pressure Min:-; Operating Temperature Min:0°C; Product Range:-; Connection Size:4mm; Operating Temperature Max:70°C; RoHS Compliant: NA
BALL VALVE, MINI, 2/2, PUSH-IN, 4MM; Supply Voltage Max:-; Orifice Size:-; Operating Pressure Max:145psi; Operating Pressure Min:-; Operating Temperature Min:-20°C; Product Range:-; Connection Size:4mm; Operating Temperature RoHS Compliant: NA
BALL VALVE, MINI, 2/2, PUSH-IN, 6MM; Supply Voltage Max:-; Orifice Size:-; Operating Pressure Max:145psi; Operating Pressure Min:-; Operating Temperature Min:-20°C; Product Range:-; Connection Size:6mm; Operating Temperature RoHS Compliant: NA
BALL VALVE, MINI, 2/2, PUSH-IN, 8MM; Supply Voltage Max:-; Orifice Size:-; Operating Pressure Max:145psi; Operating Pressure Min:-; Operating Temperature Min:-20°C; Product Range:-; Connection Size:8mm; Operating Temperature RoHS Compliant: NA
BALL VALVE, MINI, 2/2, PUSH-IN, 10MM; Supply Voltage Max:-; Orifice Size:-; Operating Pressure Max:145psi; Operating Pressure Min:-; Operating Temperature Min:-20°C; Product Range:-; Connection Size:10mm; Operating Temperature RoHS Compliant: NA
BALL VALVE, MINI, 3/2, W/VENT, 6MM; Supply Voltage Max:-; Orifice Size:-; Operating Pressure Max:145psi; Operating Pressure Min:-; Operating Temperature Min:-20°C; Product Range:-; Connection Size:6mm; Operating Temperature Max:80°C;RoHS Compliant: NA
BALL VALVE, MINI, 3/2, W/VENT, 8MM; Supply Voltage Max:-; Orifice Size:-; Operating Pressure Max:145psi; Operating Pressure Min:-; Operating Temperature Min:-20°C; Product Range:-; Connection Size:8mm; Operating Temperature Max:80°C;RoHS Compliant: NA
VALVE ACTUATOR; Cylinder / Actuator Type:Spring Return Rotary; Action:-; Piston Diameter:-; Pneumatic Connection:-; Operating Pressure Max:-; Stroke:-; Product Range:EA40-A Series; Orifice Size:0.5"; Supply Voltage Max:120V RoHS Compliant: NA
VALVE ACTUATOR; Cylinder / Actuator Type:Spring Return Rotary; Action:-; Piston Diameter:-; Pneumatic Connection:-; Operating Pressure Max:-; Stroke:-; Product Range:EA40-A Series; Torque Max:50in-lb RoHS Compliant: NA
VALVE ACTUATOR; Cylinder / Actuator Type:Spring Return Rotary; Action:-; Piston Diameter:-; Pneumatic Connection:-; Operating Pressure Max:-; Stroke:-; Product Range:EA40-A Series; Torque Max:50in-lb RoHS Compliant: NA
FLOW REGULATOR, G3/8, D8 ROHS COMPLIANT: NA