Immersion Heaters
Parts from Immersion Heaters Category
IMMERSION HEATER, 100W, 120VAC; Supply Voltage:120VAC; Watt Density:-; Power Consumption:100W; Operating Temperature Min:-; Operating Temperature Max:100°C; Diameter - Imperial:0.44"; Diameter - Metric:11mm; Heater Plug Type:- RoHS Compliant: Yes
IMMERSION HEATER, 400W, 120VAC; Supply Voltage:120VAC; Watt Density:37W/in²; Power Consumption:400W; Operating Temperature Min:-; Operating Temperature Max:250°C; Diameter - Imperial:0.625"; Diameter - Metric:15.9mm RoHS Compliant: Yes
IMMERSION HEATER, 500W, 120VAC; Supply Voltage:120VAC; Watt Density:38W/in²; Power Consumption:500W; Operating Temperature Min:-; Operating Temperature Max:250°C; Diameter - Imperial:0.75"; Diameter - Metric:19.1mm RoHS Compliant: Yes
IMMERSION HEATER, 100W, 120VAC; Supply Voltage:120VAC; Watt Density:-; Power Consumption:100W; Operating Temperature Min:-; Operating Temperature Max:100°C; Diameter - Imperial:0.5"; Diameter - Metric:13mm; Heater Plug Type:- RoHS Compliant: Yes