Status: | Unknown |
---|---|
Series: | ZX Series |
RoHS: | Unknown |
Prices starting from US$9.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.82
|
No stock
|
Buy Now |
Connector A | Micro USB Type B Plug |
---|---|
Connector B | USB Type B Receptacle |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.7" |
USB Standard | USB 2.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | ZX Series |
SVHC | No SVHC (17-Dec-2015) |
USB CABLE, 2.0 MICRO B PLUG-B RCPT, 0.5M | Farnell |
Where can I find additional details, specifications and documents for a ZX40-B-5S-500-STDA(30)?
Additional datasheets, footprints and schematics for ZX40-B-5S-500-STDA(30) are listed on our Part Details page. You can also find images and similar parts to ZX40-B-5S-500-STDA(30) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZX40-B-5S-500-STDA(30) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZX40-B-5S-500-STDA(30) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZX40-B-5S-500-STDA(30) fall under?
The ZX40-B-5S-500-STDA(30) is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to ZX40-B-5S-500-STDA(30) when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZX40-B-5S-500-STDA(30) you can contact the distributor directly for product support, shipping queries etc.
Is the ZX40-B-5S-500-STDA(30) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZX40-B-5S-500-STDA(30) have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ZX40-B-5S-500-STDA(30).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZX40-B-5S-500-STDA(30) often in real-time on the comparison pages.
What if I can't find stock of ZX40-B-5S-500-STDA(30)?
You can fill out our help required form which you can use to request a quote for ZX40-B-5S-500-STDA(30) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.