Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | Micro USB Type B Plug |
---|---|
Connector B | USB Type A Plug |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
USB Standard | USB 2.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | - |
Cable Assembly Type | Network |
Cable Length | 1m |
Colour | Black |
Computer Connector A | USB 2.0 Micro B Plug |
Computer Connector B | USB 2.0 A Plug |
Connector Type A | USB 2.0 Micro B Plug |
Connector Type B | USB 2.0 A Plug |
Lead Length | 1m |
CABLE ASSEMBLY, MICRO USB TO USB A | Farnell |
Computer Cable, Usb 2.0, 1000Mm, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a ZX40-B-5S-1000-STDA?
Additional datasheets, footprints and schematics for ZX40-B-5S-1000-STDA are listed on our Part Details page. You can also find images and similar parts to ZX40-B-5S-1000-STDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZX40-B-5S-1000-STDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZX40-B-5S-1000-STDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZX40-B-5S-1000-STDA fall under?
The ZX40-B-5S-1000-STDA is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to ZX40-B-5S-1000-STDA when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZX40-B-5S-1000-STDA you can contact the distributor directly for product support, shipping queries etc.
Is the ZX40-B-5S-1000-STDA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZX40-B-5S-1000-STDA have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ZX40-B-5S-1000-STDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZX40-B-5S-1000-STDA often in real-time on the comparison pages.
What if I can't find stock of ZX40-B-5S-1000-STDA?
You can fill out our help required form which you can use to request a quote for ZX40-B-5S-1000-STDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.