Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 36V |
Output Current Min | 0A |
Output Current Max | 24A |
Power Rating | 864W |
Supply Voltage Min | 85VAC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ZUP36-24/U?
Additional datasheets, footprints and schematics for ZUP36-24/U are listed on our Part Details page. You can also find images and similar parts to ZUP36-24/U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZUP36-24/U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZUP36-24/U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZUP36-24/U fall under?
The ZUP36-24/U is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ZUP36-24/U when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZUP36-24/U you can contact the distributor directly for product support, shipping queries etc.
Is the ZUP36-24/U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZUP36-24/U have stock available?
Authorised distributors including Sager and Newark Electronics have stock available or on a lead time for ZUP36-24/U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZUP36-24/U often in real-time on the comparison pages.
What if I can't find stock of ZUP36-24/U?
You can fill out our help required form which you can use to request a quote for ZUP36-24/U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.