Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$2.66
|
1,847
in stock
|
Buy Now | |
element14
from US$2.43
|
1,847
in stock
|
Buy Now | |
Farnell
from US$2.09
|
1,847
in stock
|
Buy Now | |
RS Americas
from US$1.97
|
988
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
TTI Europe
from US$1.81
|
-
|
Buy Now |
Sensing Temperature Min | -40°C |
---|---|
Sensing Temperature Max | 105°C |
Response Time | 20ms |
Operating Temperature Min | -20°C |
Operating Temperature Max | 100°C |
RoHS Compliant | Yes |
Thermopile Ir Sensor, 40 To 105Deg C Rohs Compliant: Yes |Amphenol Advanced Sensors ZTP-115 | Newark Electronics |
THERMOPILE IR SENSOR, 40 TO 105DEG C | element14 |
SENSOR TEMP RATIOMETRIC TO5 | Amphenol Advanced Sensors ZTP-115 | RS Americas |
TO-5 package,FOV 55Deg | RS |
IR Sensor Analog-OUT 1-CH 55° 4-Pin TO-5 | Avnet America |
Where can I find additional details, specifications and documents for a ZTP-115?
Additional datasheets, footprints and schematics for ZTP-115 are listed on our Part Details page. You can also find images and similar parts to ZTP-115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZTP-115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZTP-115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZTP-115 fall under?
The ZTP-115 is listed under Sensors & Transducers > Sensors > Temperature Sensors > Infrared Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ZTP-115 when available in the Infrared Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZTP-115 you can contact the distributor directly for product support, shipping queries etc.
Is the ZTP-115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZTP-115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for ZTP-115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZTP-115 often in real-time on the comparison pages.
What if I can't find stock of ZTP-115?
You can fill out our help required form which you can use to request a quote for ZTP-115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.