Status: | Unknown |
---|---|
Series: | ZT Series |
RoHS: | Compliant |
No. of Outlets | 6Outlets |
---|---|
Outlet Type | NEMA 5-15R |
Current Rating | 15A |
Supply Voltage VAC | 120V |
Plug Type | NEMA 5-15P |
Cable Length | 1.8m |
Peak Surge Current | 30kA |
Energy Rating | 2000J |
Product Range | ZT Series |
RoHS Compliant | Yes |
Power Strip, Suppressed,6 Outlets, Panel Mnt, Cur-Rtg 15A,6ft. Cord, Surge 2000J | Hammond Manufacturing ZT2001 | RS Americas |
Suppressors, Outlet | Newark Electronics |
Power Strip | Carlton-Bates |
Where can I find additional details, specifications and documents for a ZT2001?
Additional datasheets, footprints and schematics for ZT2001 are listed on our Part Details page. You can also find images and similar parts to ZT2001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZT2001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZT2001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZT2001 fall under?
The ZT2001 is listed under Electrical > Power Outlet Strips - with Surge Protection.
Can I view similar or alternative parts?
You can view similar parts to ZT2001 when available in the Power Outlet Strips - with Surge Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZT2001 you can contact the distributor directly for product support, shipping queries etc.
Is the ZT2001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZT2001 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for ZT2001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZT2001 often in real-time on the comparison pages.
What if I can't find stock of ZT2001?
You can fill out our help required form which you can use to request a quote for ZT2001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.