Status: | Unknown |
---|---|
Series: | ZT Series |
RoHS: | Compliant |
Transducer Function | Alarm |
---|---|
Supply Voltage Min | 48VAC |
Supply Voltage Max | 120VAC |
Tones | Continuous |
Sound Level SPL | 95dBA |
Current Rating | 40mA |
Resonant Frequency | 3.9kHz |
Product Range | ZT Series |
RoHS Compliant | Yes |
22mm ALARM + LED 120 Vac, Loud, Red, Continuous | Mallory Sonalert ZT120LACTR | RS Americas |
Industrial Alarm W/ Led, 95Dba, 120Vac | Newark Electronics |
Piezo Buzzers & Audio Indicators ALARM+LED 120 Vac | Sager |
Where can I find additional details, specifications and documents for a ZT120LACTR?
Additional datasheets, footprints and schematics for ZT120LACTR are listed on our Part Details page. You can also find images and similar parts to ZT120LACTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZT120LACTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZT120LACTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZT120LACTR fall under?
The ZT120LACTR is listed under Audio / Video > Pro Audio > Buzzers & Sounders.
Can I view similar or alternative parts?
You can view similar parts to ZT120LACTR when available in the Buzzers & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZT120LACTR you can contact the distributor directly for product support, shipping queries etc.
Is the ZT120LACTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZT120LACTR have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for ZT120LACTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZT120LACTR often in real-time on the comparison pages.
What if I can't find stock of ZT120LACTR?
You can fill out our help required form which you can use to request a quote for ZT120LACTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.