Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Alarm |
---|---|
Supply Voltage Min | 20V |
Supply Voltage Max | 28V |
Tones | Continuous |
Sound Level SPL | 95dBA |
Current Rating | 40mA |
Resonant Frequency | 3.9kHz |
Transducer Mounting | Panel |
RoHS Compliant | Yes |
Industrial Alarm W/ Led, 95Dba, 28Vac/Dc | Newark Electronics |
22mm ALARM + LED 28 Vac/dc, Loud, Green, Continous | Mallory Sonalert ZT028LACTG | RS Americas |
68Y4802 | element14 |
Piezo Buzzers & Audio Indicators ALARM+LED 28 Vac/dc | Sager |
Where can I find additional details, specifications and documents for a ZT028LACTG?
Additional datasheets, footprints and schematics for ZT028LACTG are listed on our Part Details page. You can also find images and similar parts to ZT028LACTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZT028LACTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZT028LACTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZT028LACTG fall under?
The ZT028LACTG is listed under Audio / Video > Pro Audio > Buzzers & Sounders.
Can I view similar or alternative parts?
You can view similar parts to ZT028LACTG when available in the Buzzers & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZT028LACTG you can contact the distributor directly for product support, shipping queries etc.
Is the ZT028LACTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZT028LACTG have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for ZT028LACTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZT028LACTG often in real-time on the comparison pages.
What if I can't find stock of ZT028LACTG?
You can fill out our help required form which you can use to request a quote for ZT028LACTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.