Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
element14
from US$6.14
|
-
|
Buy Now |
Accessory Type | Threaded Spindle |
---|---|
For Use With | Stepper Motor |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 200mm |
Height | 200mm |
Shaft Diameter | 4.747mm |
Shaft Length | 200mm |
Weight | 30g |
SPINDLE, THREADED, MATERIAL V4A | element14 |
Where can I find additional details, specifications and documents for a ZSM6-1-200?
Additional datasheets, footprints and schematics for ZSM6-1-200 are listed on our Part Details page. You can also find images and similar parts to ZSM6-1-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZSM6-1-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZSM6-1-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZSM6-1-200 fall under?
The ZSM6-1-200 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to ZSM6-1-200 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZSM6-1-200 you can contact the distributor directly for product support, shipping queries etc.
Is the ZSM6-1-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZSM6-1-200 have stock available?
Authorised distributors including element14 have stock available or on a lead time for ZSM6-1-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZSM6-1-200 often in real-time on the comparison pages.
What if I can't find stock of ZSM6-1-200?
You can fill out our help required form which you can use to request a quote for ZSM6-1-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.