Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
No stock
|
Buy Now |
Threshold Voltage | 4.59V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 6.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-223 |
No. of Pins | 3Pins |
Delay Time | 1.5µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Base Number | 560 |
IC Generic Number | 560 |
Logic Function Number | 560 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 60mA |
Supply Current | 135µA |
Supply Voltage Range | 1V to 6.5V |
Termination Type | Surface Mount Device |
Turn On Threshold Voltage | 4.6V |
SUPPLY MONITOR, SMD, SOT-223-3, 560 | Farnell |
Where can I find additional details, specifications and documents for a ZSM560GTA?
Additional datasheets, footprints and schematics for ZSM560GTA are listed on our Part Details page. You can also find images and similar parts to ZSM560GTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZSM560GTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZSM560GTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZSM560GTA fall under?
The ZSM560GTA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to ZSM560GTA when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZSM560GTA you can contact the distributor directly for product support, shipping queries etc.
Is the ZSM560GTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZSM560GTA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ZSM560GTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZSM560GTA often in real-time on the comparison pages.
What if I can't find stock of ZSM560GTA?
You can fill out our help required form which you can use to request a quote for ZSM560GTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.