Status: | Unknown |
---|---|
Series: | ZRB Series |
RoHS: | Unknown |
Prices starting from US$0.0434
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.0434
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
3,000
in stock
|
Buy Now | |
element14
from US$0.09
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | ZRB Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
KC 4,7µF0603 20%35VX5RInterposer | Rutronik |
Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant: Yes |Murata ZRB18AR6YA475ME05L | Newark Electronics |
Multilayer Ceramic Capacitors 0603 35v x5r 475 20% tol | Future Electronics |
CAP, 4.7UF, 35V, MLCC, 0603 | element14 |
Multilayer Ceramic Capacitor, 4.7 uF, 35 V, ± 20%, X5R, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a ZRB18AR6YA475ME05L?
Additional datasheets, footprints and schematics for ZRB18AR6YA475ME05L are listed on our Part Details page. You can also find images and similar parts to ZRB18AR6YA475ME05L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZRB18AR6YA475ME05L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZRB18AR6YA475ME05L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZRB18AR6YA475ME05L fall under?
The ZRB18AR6YA475ME05L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to ZRB18AR6YA475ME05L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZRB18AR6YA475ME05L you can contact the distributor directly for product support, shipping queries etc.
Is the ZRB18AR6YA475ME05L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZRB18AR6YA475ME05L have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for ZRB18AR6YA475ME05L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZRB18AR6YA475ME05L often in real-time on the comparison pages.
What if I can't find stock of ZRB18AR6YA475ME05L?
You can fill out our help required form which you can use to request a quote for ZRB18AR6YA475ME05L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.