Status: | Unknown |
---|---|
Series: | ZRB Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
33,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
1,390
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7T |
Product Range | ZRB Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Multilayer Ceramic Capacitor, 10 uF, 10 V, ± 10%, X7T, 0603 [1608 Metric] | Avnet America |
0603 10 uF 10 V â–’10% Tolerance X7T Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Chip Capacitor 0603 10uF X7T | RS |
Multilayer Ceramic Capacitor, 10 uF, 10 V, � 10%, X7T, 0603 [1608 Metric] | Avnet Abacus |
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant: Yes |Murata ZRB18AD71A106KE01L | Newark Electronics |
CAP, 10UF, 10V, MLCC, 0603 | element14 |
10UF 10V 10% 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a ZRB18AD71A106KE01L?
Additional datasheets, footprints and schematics for ZRB18AD71A106KE01L are listed on our Part Details page. You can also find images and similar parts to ZRB18AD71A106KE01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZRB18AD71A106KE01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZRB18AD71A106KE01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZRB18AD71A106KE01L fall under?
The ZRB18AD71A106KE01L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to ZRB18AD71A106KE01L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZRB18AD71A106KE01L you can contact the distributor directly for product support, shipping queries etc.
Is the ZRB18AD71A106KE01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZRB18AD71A106KE01L have stock available?
Authorised distributors including Avnet America, Future Electronics, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for ZRB18AD71A106KE01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZRB18AD71A106KE01L often in real-time on the comparison pages.
What if I can't find stock of ZRB18AD71A106KE01L?
You can fill out our help required form which you can use to request a quote for ZRB18AD71A106KE01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.