Status: | Unknown |
---|---|
Series: | ZRB Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
33,620
in stock
|
Buy Now | |
element14
from US$0.14
|
33,620
in stock
|
Buy Now | |
Farnell
from US$0.13
|
33,620
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
7,580
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X6S |
Product Range | ZRB Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Cap, 10Uf, 10V, Mlcc, 0603 | Newark Electronics |
CAP, 10UF, 10V, MLCC, 0603 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
0603 10 uF 10 V â–’10% Tolerance X6S Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Chip Capacitor 0603 10uF X6S | RS |
Multilayer Ceramic Capacitor, 10 uF, 10 V, ± 10%, X6S, 0603 [1608 Metric] | Avnet America |
10UF 10V 10% 0603 | TTI Europe |
Multilayer Ceramic Capacitor, 10 uF, 10 V, � 10%, X6S, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ZRB18AC81A106KE01L?
Additional datasheets, footprints and schematics for ZRB18AC81A106KE01L are listed on our Part Details page. You can also find images and similar parts to ZRB18AC81A106KE01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZRB18AC81A106KE01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZRB18AC81A106KE01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZRB18AC81A106KE01L fall under?
The ZRB18AC81A106KE01L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to ZRB18AC81A106KE01L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZRB18AC81A106KE01L you can contact the distributor directly for product support, shipping queries etc.
Is the ZRB18AC81A106KE01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZRB18AC81A106KE01L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for ZRB18AC81A106KE01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZRB18AC81A106KE01L often in real-time on the comparison pages.
What if I can't find stock of ZRB18AC81A106KE01L?
You can fill out our help required form which you can use to request a quote for ZRB18AC81A106KE01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.