Status: | Unknown |
---|---|
Series: | ZRA Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | ZRA Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic Multilayer 22uF 16VDC 20% SMD Emboss T/R | Avnet America |
CAP, MLCC, X5R, 22UF, 16V | Farnell |
Where can I find additional details, specifications and documents for a ZRA21MR61C226ME11L?
Additional datasheets, footprints and schematics for ZRA21MR61C226ME11L are listed on our Part Details page. You can also find images and similar parts to ZRA21MR61C226ME11L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZRA21MR61C226ME11L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZRA21MR61C226ME11L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZRA21MR61C226ME11L fall under?
The ZRA21MR61C226ME11L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to ZRA21MR61C226ME11L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZRA21MR61C226ME11L you can contact the distributor directly for product support, shipping queries etc.
Is the ZRA21MR61C226ME11L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZRA21MR61C226ME11L have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for ZRA21MR61C226ME11L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZRA21MR61C226ME11L often in real-time on the comparison pages.
What if I can't find stock of ZRA21MR61C226ME11L?
You can fill out our help required form which you can use to request a quote for ZRA21MR61C226ME11L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.