Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0290
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
20,550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
10,610
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
9,046
in stock
|
Buy Now | |
element14
from US$0.07
|
8,851
in stock
|
Buy Now | |
Farnell
from US$0.06
|
8,851
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0445
|
-
|
Buy Now | |
TTI Europe
from US$0.0364
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 1.3W |
Diode Case Style | DO-41 (DO-204AL) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Diode Zener 1.3W 5.6V DO-41 | RS |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diode, 5.6V, 1.3W, Do-41 | Newark Electronics |
ZENER DIODE, AUTO, 5.6V, DO-204AL | element14 |
Diode Zener Single 5.6V 7% 1.3W 2-Pin DO-41 Ammo | EBV Elektronik |
1.0W 5.6V 5% DO41/GL Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a ZPY5V6-TAP?
Additional datasheets, footprints and schematics for ZPY5V6-TAP are listed on our Part Details page. You can also find images and similar parts to ZPY5V6-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPY5V6-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPY5V6-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPY5V6-TAP fall under?
The ZPY5V6-TAP is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to ZPY5V6-TAP when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPY5V6-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the ZPY5V6-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPY5V6-TAP have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZPY5V6-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPY5V6-TAP often in real-time on the comparison pages.
What if I can't find stock of ZPY5V6-TAP?
You can fill out our help required form which you can use to request a quote for ZPY5V6-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.