Status: | Unknown |
---|---|
Series: | ZPH Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | ZPH Series |
Test Frequency Range | 3GHz to 4GHz |
External Height | 294mm |
External Width | 202mm |
External Depth | 76mm |
Weight | 2.5kg |
Network Analyzer, Lan, Wvga Colour | Newark Electronics |
Where can I find additional details, specifications and documents for a ZPH-COM1P98?
Additional datasheets, footprints and schematics for ZPH-COM1P98 are listed on our Part Details page. You can also find images and similar parts to ZPH-COM1P98 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPH-COM1P98 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPH-COM1P98 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPH-COM1P98 fall under?
The ZPH-COM1P98 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to ZPH-COM1P98 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPH-COM1P98 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPH-COM1P98 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPH-COM1P98 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ZPH-COM1P98.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPH-COM1P98 often in real-time on the comparison pages.
What if I can't find stock of ZPH-COM1P98?
You can fill out our help required form which you can use to request a quote for ZPH-COM1P98 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.