Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10110-01404AN |
No distributors results available
Shell Material | Stainless Steel |
---|---|
Shell Plating Material | Passivated Stainless Steel Firewall |
Insulation Material | Thermoset |
Hermetically Sealed | No |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Power Positions | 0 |
Factory Installed Backshell | Without |
Number of Positions | 4 |
Number of Signal Positions | 4 |
Reverse Gender | No |
Contact Current Rating (Max) | 23A |
Contact Type | Less Pin |
Contact Layout Arrangement | 14 – 4 |
Wire Size | 12 – 16AWG, 1.31 – 3.31mm² |
Alignment Keyed | Clocking |
Mating Alignment | With |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded |
Flange | Square Flange |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Connector System | Wire-to-Panel |
Assembly Type | Electrical Connector |
Shielded | Yes |
Accessory Color | Natural |
Prewired | No |
Sealable | Yes |
Product Type | Connector |
Shell Size | 14 |
Shell Type | Square Flange Receptacle |
Connector Style | Square Flange |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Where can I find additional details, specifications and documents for a ZPF900000000007559?
Additional datasheets, footprints and schematics for ZPF900000000007559 are listed on our Part Details page. You can also find images and similar parts to ZPF900000000007559 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF900000000007559 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF900000000007559 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF900000000007559 fall under?
The ZPF900000000007559 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF900000000007559 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF900000000007559 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF900000000007559 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF900000000007559 have stock available?
There is no stock from authorised distributors for ZPF900000000007559.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF900000000007559 often in real-time on the comparison pages.
What if I can't find stock of ZPF900000000007559?
You can fill out our help required form which you can use to request a quote for ZPF900000000007559 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.