Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ABS1427P20049F |
No distributors results available
Insulation Material | Thermoset |
---|---|
Shell Material | Stainless Steel |
Shell Plating Material | Passivated Stainless Steel Firewall |
Hermetically Sealed | No |
Number of Positions | 4 |
Number of Power Positions | 4 |
Factory Installed Backshell | With |
Number of Signal Positions | 0 |
Keying | Keyway Polarization 9 |
Preloaded | No |
Contact Type | Less Pin |
Reverse Gender | No |
Contact Current Rating (Max) | 60A |
Contact Layout Arrangement | 20 – 4 |
Wire Size | 6 – 12AWG, 3.31 – 13.3mm² |
Alignment Keyed | Clocking |
Mating Retention | With |
Mating Retention Type | Threaded |
Mating Alignment | With |
Panel Mount Feature | With |
Flange | Square Flange |
Panel Mount Feature Type | Flange with Mounting Holes |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Shell Type | Square Flange Receptacle |
Prewired | No |
Connector Style | Square Flange |
Shielded | Yes |
Accessory Color | Natural |
Connector System | Wire-to-Panel |
Assembly Type | Electrical Connector |
Product Type | Connector Kit |
Sealable | Yes |
Shell Size | 20 |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 260°C, -85 – 500°F |
Where can I find additional details, specifications and documents for a ZPF400000000137876?
Additional datasheets, footprints and schematics for ZPF400000000137876 are listed on our Part Details page. You can also find images and similar parts to ZPF400000000137876 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF400000000137876 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF400000000137876 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF400000000137876 fall under?
The ZPF400000000137876 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF400000000137876 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF400000000137876 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF400000000137876 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF400000000137876 have stock available?
There is no stock from authorised distributors for ZPF400000000137876.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF400000000137876 often in real-time on the comparison pages.
What if I can't find stock of ZPF400000000137876?
You can fill out our help required form which you can use to request a quote for ZPF400000000137876 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.