Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ABS1427S2806NF |
No distributors results available
Shell Material | Stainless Steel |
---|---|
Shell Plating Material | Passivated Stainless Steel Firewall |
Insulation Material | Thermoset |
Hermetically Sealed | No |
Preloaded | No |
Factory Installed Backshell | With |
Keying | Keyway Polarization N |
Number of Signal Positions | 0 |
Number of Power Positions | 6 |
Number of Positions | 6 |
Contact Layout Arrangement | 28 – 6 |
Reverse Gender | No |
Contact Current Rating (Max) | 60A |
Contact Type | Less Socket |
Wire Size | 6 – 12AWG, 3.31 – 13.3mm² |
Alignment Keyed | Clocking |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Threaded |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Flange | Square Flange |
Panel Mount Feature Type | Flange with Mounting Holes |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Shell Type | Square Flange Receptacle |
Connector Style | Square Flange |
Connector System | Wire-to-Panel |
Shielded | Yes |
Accessory Color | Natural |
Shell Size | 28 |
Product Type | Connector Kit |
Prewired | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Assembly Type | Electrical Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Where can I find additional details, specifications and documents for a ZPF400000000007740?
Additional datasheets, footprints and schematics for ZPF400000000007740 are listed on our Part Details page. You can also find images and similar parts to ZPF400000000007740 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF400000000007740 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF400000000007740 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF400000000007740 fall under?
The ZPF400000000007740 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF400000000007740 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF400000000007740 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF400000000007740 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF400000000007740 have stock available?
There is no stock from authorised distributors for ZPF400000000007740.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF400000000007740 often in real-time on the comparison pages.
What if I can't find stock of ZPF400000000007740?
You can fill out our help required form which you can use to request a quote for ZPF400000000007740 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.