Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BACC 63CM1814PN |
No distributors results available
Insulation Material | Thermoset |
---|---|
Shell Material | Stainless Steel |
Shell Plating Material | Passivated Stainless Steel Firewall |
Hermetically Sealed | No |
Number of Power Positions | 0 |
Number of Positions | 14 |
Number of Signal Positions | 14 |
Preloaded | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | Without |
Contact Type | Less Pin |
Reverse Gender | No |
Contact Layout Arrangement | 18 – 14 |
Contact Current Rating (Max) | 13A |
Wire Size | 16 – 20AWG, .52 – 1.31mm² |
Alignment Keyed | Clocking |
Zugelassene Standards | BACC63, ESC10, EN2997 |
Approved Standards | ESC10, BACC63, EN2997 |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | With |
Mating Retention Type | Threaded |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Accessory Color | Natural |
Product Type | Connector |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shielded | Yes |
Shell Type | Plug |
Connector Style | Plug |
Connector System | Wire-to-Panel |
Shell Size | 18 |
Connector & Contact Terminates To | Wire & Cable |
Prewired | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 260°C, -85 – 500°F |
Where can I find additional details, specifications and documents for a ZPF300000000008916?
Additional datasheets, footprints and schematics for ZPF300000000008916 are listed on our Part Details page. You can also find images and similar parts to ZPF300000000008916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF300000000008916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF300000000008916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF300000000008916 fall under?
The ZPF300000000008916 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF300000000008916 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF300000000008916 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF300000000008916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF300000000008916 have stock available?
There is no stock from authorised distributors for ZPF300000000008916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF300000000008916 often in real-time on the comparison pages.
What if I can't find stock of ZPF300000000008916?
You can fill out our help required form which you can use to request a quote for ZPF300000000008916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.