Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF200000000008848 |
No distributors results available
Insulation Material | Thermoset |
---|---|
Shell Plating Material | Passivated Stainless Steel Firewall |
Shell Material | Stainless Steel |
Hermetically Sealed | No |
Number of Power Positions | 0 |
Factory Installed Backshell | Without |
Number of Positions | 7 |
Preloaded | No |
Number of Signal Positions | 7 |
Keying | Keyway Polarization N |
Contact Current Rating (Max) | 13A |
Contact Layout Arrangement | 14 – 7 |
Contact Type | Less Socket |
Reverse Gender | No |
Wire Size | 16 – 20AWG, .52 – 1.31mm² |
Alignment Keyed | Clocking |
Approved Standards | ESC10, EN2997, BACC63 |
Zugelassene Standards | EN2997, ESC10, BACC63 |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | With |
Mating Retention Type | Threaded |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Accessory Color | Natural |
Product Type | Connector |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shielded | Yes |
Shell Type | Plug |
Connector Style | Plug |
Shell Size | 14 |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Prewired | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 260°C, -85 – 500°F |
Where can I find additional details, specifications and documents for a ZPF200000000008848?
Additional datasheets, footprints and schematics for ZPF200000000008848 are listed on our Part Details page. You can also find images and similar parts to ZPF200000000008848 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF200000000008848 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF200000000008848 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF200000000008848 fall under?
The ZPF200000000008848 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF200000000008848 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF200000000008848 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF200000000008848 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF200000000008848 have stock available?
There is no stock from authorised distributors for ZPF200000000008848.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF200000000008848 often in real-time on the comparison pages.
What if I can't find stock of ZPF200000000008848?
You can fill out our help required form which you can use to request a quote for ZPF200000000008848 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.