Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF200000000008792 |
No distributors results available
Insulation Material | Thermoset |
---|---|
Hermetically Sealed | No |
Shell Plating Material | Passivated Stainless Steel Firewall |
Shell Material | Stainless Steel |
Keying | Keyway Polarization N |
Factory Installed Backshell | Without |
Number of Signal Positions | 3 |
Number of Positions | 3 |
Number of Power Positions | 0 |
Preloaded | No |
Contact Current Rating (Max) | 13A |
Reverse Gender | No |
Contact Layout Arrangement | 12 – 3 |
Contact Type | Less Socket |
Wire Size | .52 – 1.31mm², 16 – 20AWG |
Alignment Keyed | Clocking |
Approved Standards | BACC63, EN2997, ESC10 |
Zugelassene Standards | ESC10, BACC63, EN2997 |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Threaded |
Panel Mount Feature | With |
Flange | Without |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Connector Style | Plug |
Connector System | Wire-to-Panel |
Shielded | Yes |
Accessory Color | Natural |
Shell Type | Plug |
Shell Size | 12 |
Connector & Contact Terminates To | Wire & Cable |
Assembly Type | Electrical Connector |
Sealable | Yes |
Product Type | Connector |
Prewired | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Where can I find additional details, specifications and documents for a ZPF200000000008792?
Additional datasheets, footprints and schematics for ZPF200000000008792 are listed on our Part Details page. You can also find images and similar parts to ZPF200000000008792 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF200000000008792 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF200000000008792 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF200000000008792 fall under?
The ZPF200000000008792 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF200000000008792 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF200000000008792 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF200000000008792 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF200000000008792 have stock available?
There is no stock from authorised distributors for ZPF200000000008792.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF200000000008792 often in real-time on the comparison pages.
What if I can't find stock of ZPF200000000008792?
You can fill out our help required form which you can use to request a quote for ZPF200000000008792 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.