Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 983-6SE 08-03 S8 L-EN2997SE60803B8 |
No distributors results available
Shell Plating Material | Passivated Stainless Steel Firewall |
---|---|
Hermetically Sealed | No |
Shell Material | Stainless Steel |
Insulation Material | Thermoset |
Factory Installed Backshell | Without |
Number of Positions | 3 |
Number of Power Positions | 0 |
Number of Signal Positions | 3 |
Keying | Keyway Polarization 8 |
Preloaded | No |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Contact Type | Less Socket |
Contact Layout Arrangement | 8 – 3 |
Wire Size | .2 – .52mm², 20 – 24AWG |
Alignment Keyed | Clocking |
Zugelassene Standards | ESC10, BACC63, EN2997 |
Approved Standards | ESC10, EN2997, BACC63 |
Mating Retention Type | Threaded |
Panel Mount Feature | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Mating Retention | With |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Accessory Color | Natural |
Shielded | Yes |
Shell Size | 08 |
Prewired | No |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Plug |
Connector Style | Plug |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 260°C, -85 – 500°F |
Where can I find additional details, specifications and documents for a ZPF100000000008719?
Additional datasheets, footprints and schematics for ZPF100000000008719 are listed on our Part Details page. You can also find images and similar parts to ZPF100000000008719 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF100000000008719 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF100000000008719 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF100000000008719 fall under?
The ZPF100000000008719 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF100000000008719 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF100000000008719 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF100000000008719 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF100000000008719 have stock available?
There is no stock from authorised distributors for ZPF100000000008719.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF100000000008719 often in real-time on the comparison pages.
What if I can't find stock of ZPF100000000008719?
You can fill out our help required form which you can use to request a quote for ZPF100000000008719 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.