Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 983-0SE 14-15 S7 L-EN2997SE01415B7 |
No distributors results available
Shell Material | Stainless Steel |
---|---|
Shell Plating Material | Passivated Stainless Steel Firewall |
Hermetically Sealed | No |
Insulation Material | Thermoset |
Factory Installed Backshell | Without |
Preloaded | No |
Keying | Keyway Polarization 7 |
Number of Positions | 15 |
Number of Signal Positions | 15 |
Number of Power Positions | 0 |
Contact Type | Less Socket |
Reverse Gender | No |
Contact Layout Arrangement | 14 – 15 |
Contact Current Rating (Max) | 7.5A |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Alignment Keyed | Clocking |
Zugelassene Standards | BACC63, ESC10, EN2997 |
Approved Standards | ESC10, BACC63, EN2997 |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Mating Retention Type | Threaded |
Mating Retention | With |
Connector Mounting Type | Panel |
Flange | Square Flange |
Panel Mount Feature | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Connector & Contact Terminates To | Wire & Cable |
Accessory Color | Natural |
Shielded | Yes |
Shell Type | Square Flange Receptacle |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Connector Style | Square Flange |
Connector System | Wire-to-Panel |
Shell Size | 14 |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Where can I find additional details, specifications and documents for a ZPF100000000007585?
Additional datasheets, footprints and schematics for ZPF100000000007585 are listed on our Part Details page. You can also find images and similar parts to ZPF100000000007585 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF100000000007585 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF100000000007585 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF100000000007585 fall under?
The ZPF100000000007585 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF100000000007585 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF100000000007585 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF100000000007585 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF100000000007585 have stock available?
There is no stock from authorised distributors for ZPF100000000007585.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF100000000007585 often in real-time on the comparison pages.
What if I can't find stock of ZPF100000000007585?
You can fill out our help required form which you can use to request a quote for ZPF100000000007585 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.