Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 983-0SE 12-03 S6 L-EN2997SE01203B6 |
No distributors results available
Shell Material | Stainless Steel |
---|---|
Insulation Material | Thermoset |
Hermetically Sealed | No |
Shell Plating Material | Passivated Stainless Steel Firewall |
Number of Power Positions | 0 |
Factory Installed Backshell | Without |
Keying | Keyway Polarization 6 |
Preloaded | No |
Number of Positions | 3 |
Number of Signal Positions | 3 |
Contact Type | Less Socket |
Contact Layout Arrangement | 12 – 3 |
Contact Current Rating (Max) | 13A |
Reverse Gender | No |
Wire Size | .52 – 1.31mm², 16 – 20AWG |
Alignment Keyed | Clocking |
Zugelassene Standards | ESC10, BACC63, EN2997 |
Approved Standards | EN2997, ESC10, BACC63 |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Threaded |
Panel Mount Feature | With |
Mating Retention | With |
Flange | Square Flange |
Mating Alignment | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Assembly Type | Electrical Connector |
Connector & Contact Terminates To | Wire & Cable |
Prewired | No |
Connector Style | Square Flange |
Shielded | Yes |
Accessory Color | Natural |
Shell Size | 12 |
Sealable | Yes |
Product Type | Connector |
Connector System | Wire-to-Panel |
Shell Type | Square Flange Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 260°C, -85 – 500°F |
Where can I find additional details, specifications and documents for a ZPF100000000007523?
Additional datasheets, footprints and schematics for ZPF100000000007523 are listed on our Part Details page. You can also find images and similar parts to ZPF100000000007523 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF100000000007523 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF100000000007523 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF100000000007523 fall under?
The ZPF100000000007523 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF100000000007523 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF100000000007523 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF100000000007523 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF100000000007523 have stock available?
There is no stock from authorised distributors for ZPF100000000007523.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF100000000007523 often in real-time on the comparison pages.
What if I can't find stock of ZPF100000000007523?
You can fill out our help required form which you can use to request a quote for ZPF100000000007523 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.