Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000204255 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shell Plating Material | Passivated Stainless Steel Firewall |
---|---|
O-Ring Material | Fluorosilicone |
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Insulation Material | Glass |
Number of Signal Positions | 21 |
Number of Positions | 21 |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Power Positions | 0 |
Factory Installed Backshell | Without |
Contact Current Rating (Max) | 3A |
Contact Quantity (Size 22D) | 21 |
Reverse Gender | No |
Contact Type | Pin |
Contact Layout Arrangement | 12 – 21 |
Wire Size | .326 – .129mm², 22 – 26AWG |
Alignment Keyed | Clocking |
Approved Standards | EN2997 |
Zugelassene Standards | EN2997 |
Flange | Solder Mount Flange |
Mating Retention Type | Threaded |
Panel Mount Feature | With |
Panel Mount Feature Type | Solder Mount |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Mating Retention | With |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Shielded | No |
Assembly Type | Electrical Connector |
Shell Type | Solder Receptacle |
Accessory Color | Natural |
Shell Size | 12 |
Prewired | No |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Engine Hermetic Connector |
Connector Style | Solder Flange |
Connector System | Wire-to-Panel |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Circular Connector Hermetic Receptacle 21 Position Pin Contact Panel Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000204255?
Additional datasheets, footprints and schematics for ZPF000000000204255 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000204255 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000204255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000204255 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000204255 fall under?
The ZPF000000000204255 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000204255 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000204255 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000204255 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000204255 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000204255.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000204255 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000204255?
You can fill out our help required form which you can use to request a quote for ZPF000000000204255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.