Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000202622 |
No distributors results available
Fluid Type | M2-V, MIL-PRF-7808, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-23699, SEA-AMS1424 Type I, Coolanol 25 |
---|---|
Environmental Protection Type | Elastomer Sealed |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum, Bronze, Nickel |
Peripheral Seal Material | Silicone |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | Yes |
Keying & Polarized Position Locations | A |
Keying | Keyway Polarization A |
Number of Positions | 37 |
Preloaded | No |
Number of Power Positions | 37 |
Factory Installed Backshell | No |
Contact Layout Arrangement | D35 (15-35) |
Contact Type | Pin |
Contact Quantity (Size 22D) | 37 |
Accepts Wire Insulation Diameter Range | .76 – 1.37mm, .03 – .054in |
Assembly Length | 31.5mm, 1.24in |
Operating Voltage | 400VAC, 550VDC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Panel Mount Feature | With |
Panel Mount Feature Type | Square Flange |
Polarization Code | A |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Triple Start Threaded |
Flange | Square Flange |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Product Type | Connector |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Square Flange Receptacle |
Connector Style | Receptacle |
Shell Size | D (15) |
Connector System | Wire-to-Panel |
Operating Temperature Range | -85 – 392°C, -65 – 200°F |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a ZPF000000000202622?
Additional datasheets, footprints and schematics for ZPF000000000202622 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000202622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000202622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000202622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000202622 fall under?
The ZPF000000000202622 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000202622 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000202622 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000202622 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000202622 have stock available?
There is no stock from authorised distributors for ZPF000000000202622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000202622 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000202622?
You can fill out our help required form which you can use to request a quote for ZPF000000000202622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.