Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000202620 |
No distributors results available
Shell Material | Aluminum, Nickel, Bronze |
---|---|
Environmental Protection Type | Elastomer Sealed |
Fluid Type | MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I, Coolanol 25, M2-V |
Peripheral Seal Material | Silicone |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Keying | Keyway Polarization A |
Number of Power Positions | 26 |
Number of Positions | 26 |
Preloaded | No |
Keying & Polarized Position Locations | A |
Factory Installed Backshell | No |
Contact Layout Arrangement | E26 (17-26) |
Contact Type | Pin |
Contact Quantity (Size 20) | 26 |
Accepts Wire Insulation Diameter Range | .04 – .083in, 1.02 – 2.11mm |
Assembly Length | 31.5mm, 1.24in |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Panel Mount Feature Type | Square Flange |
Polarization Code | A |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Flange | Square Flange |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Sealable | Yes |
Shell Type | Square Flange Receptacle |
Product Type | Connector |
Connector System | Wire-to-Panel |
Assembly Type | Electrical Connector |
Shell Size | E (17) |
Connector Style | Receptacle |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 200°F, -85 – 392°C |
Where can I find additional details, specifications and documents for a ZPF000000000202620?
Additional datasheets, footprints and schematics for ZPF000000000202620 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000202620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000202620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000202620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000202620 fall under?
The ZPF000000000202620 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000202620 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000202620 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000202620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000202620 have stock available?
There is no stock from authorised distributors for ZPF000000000202620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000202620 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000202620?
You can fill out our help required form which you can use to request a quote for ZPF000000000202620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.