Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000201600 |
No distributors results available
Number of Positions | 1 |
---|---|
Number of Power Positions | 1 |
Contact Current Rating (Max) | 800A |
Reverse Gender | Standard |
Contact Protection | With |
Housing Color | Black |
Housing Material | Aluminum |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment | With |
Panel Feedthrough | No |
Circuit Application | Power |
Packaging Method | Box |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Type | Metal |
Shielded | Yes |
Operating Temperature Range | -58 – 248°F, -50 – 120°C |
Fluid Resistance | None |
Where can I find additional details, specifications and documents for a ZPF000000000201600?
Additional datasheets, footprints and schematics for ZPF000000000201600 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000201600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000201600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000201600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000201600 fall under?
The ZPF000000000201600 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000201600 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000201600 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000201600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000201600 have stock available?
There is no stock from authorised distributors for ZPF000000000201600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000201600 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000201600?
You can fill out our help required form which you can use to request a quote for ZPF000000000201600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.