Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000149445 |
O-Ring Material | Fluorosilicone |
---|---|
Shell Plating Material | Passivated Stainless Steel Firewall |
Shell Material | Stainless Steel |
Insulation Material | Glass |
Hermetically Sealed | Yes |
Factory Installed Backshell | Without |
Keying | Keyway Polarization N |
Number of Positions | 12 |
Preloaded | No |
Number of Signal Positions | 12 |
Number of Power Positions | 0 |
Contact Current Rating (Max) | 3A |
Contact Layout Arrangement | 10 – 12 |
Reverse Gender | No |
Contact Type | Pin |
Contact Quantity (Size 22D) | 12 |
Wire Size | .326 – .129mm², 22 – 26AWG |
Alignment Keyed | Clocking |
Approved Standards | EN2997 |
Zugelassene Standards | EN2997 |
Connector Mounting Type | Panel |
Mating Retention | With |
Panel Mount Feature | With |
Flange | Square Flange |
Panel Mount Feature Type | Flange with Mounting Holes |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Threaded |
Mating Alignment | With |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Shell Type | Square Flange Receptacle |
Shielded | No |
Shell Size | 10 |
Accessory Color | Natural |
Prewired | No |
Sealable | Yes |
Product Type | Engine Hermetic Connector |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Square Flange |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Mil Spec Connector 983-0Y 10-12 Pn |Deutsch Te Connectivity ZPF000000000149445 | Newark Electronics |
Conn Circular M Crimp ST Panel Mount 1 Port | Avnet America |
TE Connectivity Circular Connector Threaded and Bayonet Coupling | Distrelec |
Where can I find additional details, specifications and documents for a ZPF000000000149445?
Additional datasheets, footprints and schematics for ZPF000000000149445 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000149445 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000149445 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000149445 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000149445 fall under?
The ZPF000000000149445 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000149445 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000149445 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000149445 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000149445 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for ZPF000000000149445.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000149445 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000149445?
You can fill out our help required form which you can use to request a quote for ZPF000000000149445 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.