Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000149090 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Hermetically Sealed | No |
Shell Plating Material | Black Anodized |
Insulation Material | Thermoset |
Number of Signal Positions | 3 |
Preloaded | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | Without |
Number of Positions | 3 |
Number of Power Positions | 0 |
Reverse Gender | No |
Contact Current Rating (Max) | 13A |
Contact Type | Less Pin |
Contact Layout Arrangement | 12 – 3 |
Wire Size | 16 – 20AWG, .52 – 1.31mm² |
Alignment Keyed | Clocking |
Zugelassene Standards | EN2997 |
Approved Standards | EN2997 |
Flange | Square Flange |
Mating Retention | With |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Square Flange |
Shell Type | Square Flange Receptacle |
Prewired | No |
Sealable | Yes |
Accessory Color | Black |
Assembly Type | Electrical Connector |
Shielded | No |
Connector System | Wire-to-Panel |
Product Type | Connector |
Shell Size | 12 |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Conn Circular M 3 POS Crimp ST Panel Mount 3 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000149090?
Additional datasheets, footprints and schematics for ZPF000000000149090 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000149090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000149090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000149090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000149090 fall under?
The ZPF000000000149090 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000149090 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000149090 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000149090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000149090 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000149090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000149090 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000149090?
You can fill out our help required form which you can use to request a quote for ZPF000000000149090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.