Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000134022 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Shell Material | Aluminum |
Insulation Material | Thermoset |
Shell Plating Material | Nickel |
Factory Installed Backshell | Without |
Number of Power Positions | 0 |
Number of Signal Positions | 32 |
Number of Positions | 32 |
Keying | Keyway Polarization 6 |
Preloaded | No |
Reverse Gender | No |
Contact Current Rating (Max) | 23A, 7.5A |
Contact Layout Arrangement | 22 – 32 |
Contact Type | Socket |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Alignment Keyed | Clocking |
Approved Standards | EN2997 |
Zugelassene Standards | EN2997 |
Connector Mounting Type | Panel |
Mating Retention | With |
Mating Retention Type | Threaded |
Mating Alignment | With |
Panel Mount Feature | With |
Flange | Square Flange |
Panel Mount Feature Type | Flange with Mounting Holes |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Shell Size | 22 |
Shell Type | Aluminum |
Shielded | Yes |
Accessory Color | Natural |
Product Type | Connector |
Connector Style | Square Flange |
Connector & Contact Terminates To | Wire & Cable |
Prewired | No |
Sealable | Yes |
Connector System | Wire-to-Panel |
Assembly Type | Electrical Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Conn Circular F 32 POS Crimp ST Flange Mount 32 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000134022?
Additional datasheets, footprints and schematics for ZPF000000000134022 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000134022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000134022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000134022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000134022 fall under?
The ZPF000000000134022 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000134022 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000134022 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000134022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000134022 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000134022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000134022 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000134022?
You can fill out our help required form which you can use to request a quote for ZPF000000000134022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.