Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000108200 |
Environmental Protection Type | Elastomer Sealed |
---|---|
Shell Material | Stainless Steel |
Shell Plating Material | Passivated Stainless Steel Firewall |
Hermetically Sealed | No |
Insulation Material | Thermoset |
Number of Positions | 13 |
Preloaded | No |
Factory Installed Backshell | Without |
Number of Signal Positions | 13 |
Keying | Keyway Polarization N |
Number of Power Positions | 0 |
Contact Current Rating (Max) | 5A |
Reverse Gender | No |
Contact Type | Less Socket |
Contact Layout Arrangement | 11 – 35 |
Wire Size | 22 – 28AWG, .33 – .08mm² |
Alignment Keyed | Clocking |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature Type | Mounting Ears |
Mating Retention Type | Threaded |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Sealable | Yes |
Prewired | No |
Shell Size | B (11) |
Shielded | Yes |
Accessory Color | Natural |
Connector System | Wire-to-Device |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Plug |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Housing MIL-DTL-38999 Plug 13 Position Socket Contact Cable Mount | Avnet America |
STRAIGHT PLUG SZ 11 | TTI Europe |
Where can I find additional details, specifications and documents for a ZPF000000000108200?
Additional datasheets, footprints and schematics for ZPF000000000108200 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000108200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000108200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000108200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000108200 fall under?
The ZPF000000000108200 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000108200 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000108200 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000108200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000108200 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for ZPF000000000108200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000108200 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000108200?
You can fill out our help required form which you can use to request a quote for ZPF000000000108200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.