Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000106277 |
Prices starting from US$140.53
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$140.53
|
-
|
Buy Now |
Insulation Material | Thermoset |
---|---|
Shell Plating Material | Nickel |
Shell Material | Aluminum |
Hermetically Sealed | No |
Number of Power Positions | 4 |
Keying | Keyway Polarization 7 |
Number of Signal Positions | 0 |
Preloaded | No |
Factory Installed Backshell | Without |
Number of Positions | 4 |
Contact Type | Less Pin |
Reverse Gender | No |
Contact Current Rating (Max) | 60A |
Contact Layout Arrangement | 20 – 4 |
Wire Size | 6 – 12AWG, 3.31 – 13.3mm² |
Alignment Keyed | Clocking |
Zugelassene Standards | EN2997 |
Approved Standards | EN2997 |
Mating Alignment | With |
Panel Mount Feature | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Retention Type | Threaded |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Mating Retention | With |
Flange | Square Flange |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Shell Type | Aluminum |
Connector System | Wire-to-Panel |
Shell Size | 20 |
Shielded | Yes |
Accessory Color | Natural |
Assembly Type | Electrical Connector |
Connector Style | Square Flange |
Sealable | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Prewired | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Housing Receptacle 4 Position Pin Contact Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000106277?
Additional datasheets, footprints and schematics for ZPF000000000106277 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000106277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000106277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000106277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000106277 fall under?
The ZPF000000000106277 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000106277 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000106277 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000106277 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000106277 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000106277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000106277 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000106277?
You can fill out our help required form which you can use to request a quote for ZPF000000000106277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.