Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000105898 |
No distributors results available
Insulation Material | Thermoset |
---|---|
Shell Plating Material | Passivated Stainless Steel Firewall |
Shell Material | Stainless Steel |
Hermetically Sealed | No |
Number of Positions | 39 |
Preloaded | No |
Number of Power Positions | 0 |
Number of Signal Positions | 39 |
Keying | Keyway Polarization N |
Factory Installed Backshell | Without |
Contact Layout Arrangement | 20 – 39 |
Contact Current Rating (Max) | 7.5A, 13A |
Contact Type | Socket |
Reverse Gender | No |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Alignment Keyed | Clocking |
Approved Standards | ESC10, BACC63, EN2997 |
Zugelassene Standards | ESC10, BACC63, EN2997 |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Threaded |
Mating Alignment | With |
Flange | Without |
Mating Retention | With |
Panel Mount Feature | With |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Connector & Contact Terminates To | Wire & Cable |
Accessory Color | Natural |
Shell Type | Plug |
Shell Size | 20 |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Connector System | Wire-to-Panel |
Shielded | No |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Where can I find additional details, specifications and documents for a ZPF000000000105898?
Additional datasheets, footprints and schematics for ZPF000000000105898 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000105898 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000105898 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000105898 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000105898 fall under?
The ZPF000000000105898 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000105898 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000105898 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000105898 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000105898 have stock available?
There is no stock from authorised distributors for ZPF000000000105898.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000105898 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000105898?
You can fill out our help required form which you can use to request a quote for ZPF000000000105898 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.