Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000099272 |
Environmental Protection Type | Elastomer Sealed |
---|---|
Shell Material | Stainless Steel |
Hermetically Sealed | No |
Shell Plating Material | Passivated Stainless Steel Firewall |
Insulation Material | Thermoset |
Number of Signal Positions | 8 |
Factory Installed Backshell | Without |
Number of Positions | 8 |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Power Positions | 0 |
Reverse Gender | No |
Contact Current Rating (Max) | 7.5A |
Contact Type | Less Socket |
Contact Layout Arrangement | 13 – 8 |
Wire Size | .2 – .52mm², 20 – 24AWG |
Alignment Keyed | Clocking |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded |
Panel Mount Feature | With |
Flange | Square Flange |
Panel Mount Feature Type | Flange with Mounting Holes |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal & Data |
Durability Rating | 500Cycles |
Shell Type | Square Flange Receptacle |
Connector Style | Square Flange |
Shielded | Yes |
Accessory Color | Natural |
Product Type | Connector |
Connector System | Wire-to-Panel |
Shell Size | C (13) |
Prewired | No |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Assembly Type | Electrical Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Housing MIL-DTL-38999 Receptacle 8 Position Socket Contact Flange Mount | Avnet America |
SQUARE FLANGE RECEPT SZ 13 | TTI Europe |
Where can I find additional details, specifications and documents for a ZPF000000000099272?
Additional datasheets, footprints and schematics for ZPF000000000099272 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000099272 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000099272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000099272 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000099272 fall under?
The ZPF000000000099272 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000099272 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000099272 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000099272 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000099272 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for ZPF000000000099272.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000099272 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000099272?
You can fill out our help required form which you can use to request a quote for ZPF000000000099272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.