Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000092857 |
Prices starting from US$313.37
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$313.37
|
-
|
Buy Now |
Environmental Protection Type | Elastomer Sealed |
---|---|
Shell Plating Material | Nickel |
Insulation Material | Thermoset |
Hermetically Sealed | No |
Shell Material | Stainless Steel |
Number of Signal Positions | 11 |
Preloaded | No |
Factory Installed Backshell | Without |
Keying | Keyway Polarization N |
Number of Positions | 11 |
Number of Power Positions | 0 |
Reverse Gender | No |
Contact Layout Arrangement | 19 – 11 |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Wire Size | 16 – 20AWG, 1.31 – .52mm² |
Alignment Keyed | Clocking |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Mating Retention Type | Threaded |
Flange | Jam Nut Flange |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Accessory Color | Natural |
Shielded | Yes |
Connector Style | Single Hole |
Shell Type | Jam Nut Receptacle |
Shell Size | F (19) |
Prewired | No |
Sealable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector MIL-DTL-38999 Receptacle 11 Position Socket Contact Jam Nut Crimp | Avnet America |
Where can I find additional details, specifications and documents for a ZPF000000000092857?
Additional datasheets, footprints and schematics for ZPF000000000092857 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000092857 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000092857 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000092857 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000092857 fall under?
The ZPF000000000092857 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000092857 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000092857 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000092857 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000092857 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000092857.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000092857 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000092857?
You can fill out our help required form which you can use to request a quote for ZPF000000000092857 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.