Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088972 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Fluid Type | MIL-DTL-83133 (JP-8), MIL-PRF-23699, M2-V, MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-7808 |
---|---|
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | Yes |
Environmental Protection Type | Elastomer Sealed |
Shell Material | Bronze |
Insulation Material | Polyetherimide |
Hermetically Sealed | No |
Preloaded | No |
Number of Power Positions | 8 |
Factory Installed Backshell | No |
Keying | N |
Number of Signal Positions | 48 |
Number of Positions | 56 |
Reverse Gender | No |
Contact Current Rating (Max) | 7.5A, 13A |
Contact Quantity (Size 20) | 48 |
Contact Quantity (Size 16) | 8 |
Contact Type | Less Pin |
Contact Layout Arrangement | 25 – 4 |
Assembly Length | 31mm, 1.22in |
Wire Size | 16 – 24AWG, .2 – 1.31mm² |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 115VAC |
Mating Retention | With |
Mating Retention Type | Triple Start Threaded |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Polarization Code | N |
Flange | Without |
嵌合調整のタイプ | Keyed |
PCB Mount Alignment | Without |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Accessory Color | Natural |
Shielded | Yes |
Prewired | No |
Shell Type | Metal |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Shell Size | J (25) |
Product Type | Connector |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a ZPF000000000088972?
Additional datasheets, footprints and schematics for ZPF000000000088972 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088972 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088972 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088972 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088972 fall under?
The ZPF000000000088972 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088972 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088972 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088972 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088972 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000088972.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088972 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088972?
You can fill out our help required form which you can use to request a quote for ZPF000000000088972 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.