Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088962 |
No distributors results available
Fluid Type | M2-V, SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-7808, Coolanol 25, MIL-PRF-23699 |
---|---|
Environmental Protection Type | Elastomer Sealed |
Insulation Material | Polyetherimide |
Feedthrough Type | No |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Shell Material | Bronze |
Environmental Protection | Yes |
Preloaded | No |
Factory Installed Backshell | No |
Number of Power Positions | 0 |
Number of Signal Positions | 55 |
Keying | N |
Number of Positions | 55 |
Reverse Gender | No |
Contact Quantity (Size 20) | 55 |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 23 – 55 |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | 1.02 – 2.11mm, .04 – .083in |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Assembly Length | 31mm, 1.22in |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 115VAC |
Mating Alignment | With |
Flange | Without |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Shell Type | Metal |
Product Type | Connector |
Connector System | Cable-to-Panel |
Prewired | No |
Shell Size | H (23) |
Shielded | Yes |
Accessory Color | Natural |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a ZPF000000000088962?
Additional datasheets, footprints and schematics for ZPF000000000088962 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088962 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088962 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088962 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088962 fall under?
The ZPF000000000088962 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088962 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088962 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088962 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088962 have stock available?
There is no stock from authorised distributors for ZPF000000000088962.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088962 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088962?
You can fill out our help required form which you can use to request a quote for ZPF000000000088962 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.