Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000088943 |
No distributors results available
Environmental Protection Type | Elastomer Sealed |
---|---|
Shell Material | Bronze |
Fluid Type | MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), Coolanol 25, SEA-AMS1424 Type I, M2-V |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Environmental Protection | Yes |
Feedthrough Type | No |
Insulation Material | Polyetherimide |
Number of Signal Positions | 53 |
Preloaded | No |
Number of Positions | 53 |
Number of Power Positions | 0 |
Keying | A |
Factory Installed Backshell | No |
Contact Current Rating (Max) | 7.5A |
Contact Type | Socket |
Contact Layout Arrangement | 23 – 53 |
Contact Quantity (Size 20) | 53 |
Reverse Gender | No |
Assembly Length | 1.22in, 31mm |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Accepts Wire Insulation Diameter Range | .04 – .083in, 1.02 – 2.11mm |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 115VAC |
Mating Retention | With |
Flange | Without |
PCB Mount Alignment | Without |
Mating Retention Type | Triple Start Threaded |
Polarization Code | A |
Panel Mount Feature | Without |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
PCB Mount Retention | Without |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal & Data |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Accessory Color | Natural |
Shielded | Yes |
Shell Type | Metal |
Prewired | No |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Shell Size | H (23) |
Product Type | Connector |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a ZPF000000000088943?
Additional datasheets, footprints and schematics for ZPF000000000088943 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000088943 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000088943 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000088943 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000088943 fall under?
The ZPF000000000088943 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000088943 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000088943 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000088943 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000088943 have stock available?
There is no stock from authorised distributors for ZPF000000000088943.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000088943 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000088943?
You can fill out our help required form which you can use to request a quote for ZPF000000000088943 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.